FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
IC FLASH 64MBIT SPI/QUAD 8WSON Product overview: GD25LQ64CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ64CWIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919578-GD25LQ64CWIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 8-WSON (5x6)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25LQ64
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1054-2, 1970-1054-1, 1970-1054-6
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)
IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1054-2-ND | 774-GD25LQ64CWIGR | 919578-GD25LQ64CWIGR | GD25LQ64CWIGR | GD25LQ64CWIGR | GD25LQ64CWIGR | GD25LQ64CWIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - GD25LQ64CWIGR | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WSON (5x6) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |