FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120MHz 8-SOP
IC FLASH 64MBIT SPI/QUAD 8SOP Product overview: GD25LQ64CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ64CSIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872691-GD25LQ64CSIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25LQ64
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1040-2, 1970-1040-1, 1970-1040-6
IC FLASH 64MBIT SPI/QUAD 8SOP
IC FLASH 64MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-SOP
IC FLASH 64MBIT SPI/QUAD 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1040-2-ND | 774-GD25LQ64CSIGR | 872691-GD25LQ64CSIGR | GD25LQ64CSIGR | GD25LQ64CSIGR | GD25LQ64CSIGR | 333-GD25LQ64CSIGR | GD25LQ64CSIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - GD25LQ64CSIGR | Memory | Integrated Circuits (ICs) - Memory | Memory | NOR FLASH | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 67109 kbits | 64000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tape & Reel (TR) | SOP; SOIC; 8-SOP | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |