Win Source Part Number: 1371514-GD25LQ32ESIG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Base Product Number: GD25LQ32
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 32Mbit
Memory Organization: 4M x 8
Memory Interface: SPI - Quad I/O, QPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 60µs, 2.4ms
Access Time: 7 ns
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 7ns 8-SOP
IC FLASH 32MBIT SPI/QUAD 8SOP Product overview: GD25LQ32ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ32ESIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 7 ns 8-SOP
32MBIT NOR FLASH /1.8V /SOP8 208
IC FLASH 32MBIT SPI/QUAD 8SOP
32MBIT NOR FLASH /1.8V /SOP8 208
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371514-GD25LQ32ESIGR | 1970-GD25LQ32ESIGRCT-ND | 774-GD25LQ32ESIGR | GD25LQ32ESIGR | GD25LQ32ESIGR | GD25LQ32ESIGR | GD25LQ32ESIGR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Cycle Time | 60000 ns | 60000 to 2.40E6 ns | ? to 2.40E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |