FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 7ns 8-USON (4x3)
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 7ns 8-USON (4x3)
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 7ns 8-USON (4x3)
IC FLASH 32MBIT SPI/QUAD 8USON Product overview: GD25LQ32ENIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ32ENIGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371528-GD25LQ32ENIG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-USON (4x3)
Base Product Number: GD25LQ32
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 32Mbit
Memory Organization: 4M x 8
Memory Interface: SPI - Quad I/O, QPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 60µs, 2.4ms
Access Time: 7 ns
IC FLASH 32MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 7 ns 8-USON (4x3)
32MBIT NOR FLASH /1.8V /USON8 3*
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25LQ32ENIGRCT-ND | 774-GD25LQ32ENIGR | 1371528-GD25LQ32ENIGR | GD25LQ32ENIGR | GD25LQ32ENIGR | GD25LQ32ENIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | 8-UDFN Exposed Pad | Tape & Reel (TR) | 8-UDFN Exposed Pad | |||
| Supply Voltage | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | Surface Mount | 1.65V ~ 2V |