FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
Win Source Part Number: 1378490-GD25LQ32DWIG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Base Product Number: GD25LQ32
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 32Mbit
Memory Organization: 4M x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 120 MHz
Write Cycle Time - Word, Page: 2.4ms
IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: GD25LQ32DWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ32DWIGR can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI/QUAD 8WSON
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)
IC FLASH 32MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1039-2-ND | 1378490-GD25LQ32DWIGR | 774-GD25LQ32DWIGR | GD25LQ32DWIGR | GD25LQ32DWIGR | GD25LQ32DWIGR | GD25LQ32DWIGR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |