GigaDevice Integrated Circuits (ICs) - Memory GD25LQ32DQIGR

Description
Win Source Part Number: 964184-GD25LQ32DQIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 1.65V ~ 2V Package / Case: 8-XDFN Exposed Pad Supplier Device Package: 8-USON (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25LQ32
Request a Quote Datasheet
Description
Win Source Part Number: 964184-GD25LQ32DQIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 1.65V ~ 2V Package / Case: 8-XDFN Exposed Pad Supplier Device Package: 8-USON (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25LQ32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 964184-GD25LQ32DQIGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
964184-GD25LQ32DQIGR
Integrated Circuits (ICs) - Memory 964184-GD25LQ32DQIGR
Win Source Part Number: 964184-GD25LQ32DQIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 1.65V ~ 2V Package / Case: 8-XDFN Exposed Pad Supplier Device Package: 8-USON (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25LQ32

Win Source Part Number: 964184-GD25LQ32DQIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 1.65V ~ 2V
Package / Case: 8-XDFN Exposed Pad
Supplier Device Package: 8-USON (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 120 MHz
Write Cycle Time - Word, Page: 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Base Product Number: GD25LQ32

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25LQ32DQIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25LQ32DQIGR
Quad Memory IC and Storage Component 774-GD25LQ32DQIGR
IC FLASH 32MBIT SPI/QUAD 8USON Product overview: GD25LQ32DQIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ32DQIGR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8USON Product overview: GD25LQ32DQIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ32DQIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25LQ32DQIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-USON (4x4)

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-USON (4x4)

Buy Now
Integrated Circuits (ICs) - Memory - GD25LQ32DQIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25LQ32DQIGR
Integrated Circuits (ICs) - Memory GD25LQ32DQIGR
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 964184-GD25LQ32DQIGR 774-GD25LQ32DQIGR GD25LQ32DQIGR GD25LQ32DQIGR
Product Name Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 2.40E6 ns 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 2V 1.65V ~ 2V 1.65V ~ 2V 1.65V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Flash Memory - 2737477 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category Flash
Density 512000 kbits
Package Type USON
View Details
6 suppliers
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details