FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-USON (4x3)
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-USON (4x3)
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-USON (4x3)
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 849366-GD25LQ32DNIGR
Features: Memory IC 120 MHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GD25LQ32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1053-2, 1970-1053-1, 1970-1053-6
IC FLASH 32MBIT SPI/QUAD 8USON Product overview: GD25LQ32DNIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ32DNIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-USON (4x3)
IC FLASH 32MBIT SPI/QUAD 8USON
IC FLASH 32MBIT SPI/QUAD 8USON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1053-1-ND | 849366-GD25LQ32DNIGR | 774-GD25LQ32DNIGR | GD25LQ32DNIGR | GD25LQ32DNIGR | GD25LQ32DNIGR |
| Product Name | Memory | Memory - Flash - GD25LQ32DNIGR | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | 8-UDFN Exposed Pad | Tape & Reel (TR) | 8-UDFN Exposed Pad |