Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872688-GD25LQ256DWIG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 8-WSON (5x6)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25LQ256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1057-6, 1970-1057-2, 1970-1057-1
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: GD25LQ256DWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ256DWIGR can be used for catalog matching and distributor lookup.
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)
IC FLASH 256MBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 872688-GD25LQ256DWIGR | 1970-1057-2-ND | 774-GD25LQ256DWIGR | GD25LQ256DWIGR | GD25LQ256DWIGR | GD25LQ256DWIGR | GD25LQ256DWIGR |
| Product Name | Memory - Flash - GD25LQ256DWIGR | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WSON (5x6) | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |