IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25LQ16CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ16CTIGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382157-GD25LQ16CTIG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mbit
Voltage - Supply: 1.65V ~ 2.1V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor
Base Product Number: GD25LQ16
Memory Organization: 2M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOP
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOP
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOP
IC FLASH 16MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOP
IC FLASH 16MBIT SPI/QUAD 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25LQ16CTIGR | 1382157-GD25LQ16CTIGR | 1970-1037-1-ND | GD25LQ16CTIGR | GD25LQ16CTIGR | GD25LQ16CTIGR |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 50000 to 2.40E6 ns | 50000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 8 bits |