IC FLASH 16MBIT SPI/QUAD 8LGA Product overview: GD25LQ16C8IGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ16C8IGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 969899-GD25LQ16C8IGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 1.65V ~ 2.1V
Package / Case: 8-XFLGA Exposed Pad
Supplier Device Package: 8-LGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Base Product Number: GD25LQ16
IC FLASH 16MBIT SPI/QUAD 8LGA
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-LGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25LQ16C8IGR | 969899-GD25LQ16C8IGR | GD25LQ16C8IGR | GD25LQ16C8IGR | GD25LQ16C8IGR |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Access Time | 7 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 2000 k |