GigaDevice Memory GD25LQ128DYIGR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1970-1088-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)

Buy Now Datasheet
Memory - 1970-1088-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)

Buy Now Datasheet
Memory - 1970-1088-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - GD25LQ128DYIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25LQ128DYIGR
Integrated Circuits (ICs) - Memory - Memory GD25LQ128DYIGR
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Memory - GD25LQ128DYIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 120 MHz 8-WSON (6x8)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 120 MHz 8-WSON (6x8)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1970-1088-2-ND GD25LQ128DYIGR GD25LQ128DYIGR GD25LQ128DYIGR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-4072-01A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details