Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919575-GD25LQ128DWIG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-WSON (5x6)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25LQ128
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1056-6, 1970-1056-2, 1970-1056-1
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: GD25LQ128DWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ128DWIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
128Mbit 120MHz WSON-8-EP(5x6) NOR FLASH ROHS
IC FLASH 128MBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 919575-GD25LQ128DWIGR | 1970-1056-1-ND | 774-GD25LQ128DWIGR | GD25LQ128DWIGR | GD25LQ128DWIGR | GD25LQ128DWIGR | GD25LQ128DWIGR |
| Product Name | Memory - Flash - GD25LQ128DWIGR | Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory >> NOR FLASH | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WSON (5x6) | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |