FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50MHz 8-SOP
FLASH - NOR Memory IC 8Mbit SPI - Dual I/O 50 MHz 8-SOP
IC FLASH 8MBIT SPI/DUAL I/O 8SOP
IC FLASH 8MBIT SPI/DUAL I/O 8SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | GD25LD80CTIGR-ND | GD25LD80CTIGR | GD25LD80CTIGR | GD25LD80CTIGR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |