GigaDevice Integrated Circuits (ICs) - Memory - Memory GD25LD40CTIG

Description
Win Source Part Number: 1378489-GD25LD40CTIG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: GigaDevice Semiconductor (HK) Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: GD25LD40 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Dual I/O Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 97µs, 6ms
Request a Quote Datasheet
Description
Win Source Part Number: 1378489-GD25LD40CTIG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: GigaDevice Semiconductor (HK) Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: GD25LD40 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Dual I/O Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 97µs, 6ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1378489-GD25LD40CTIG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1378489-GD25LD40CTIG
Integrated Circuits (ICs) - Memory - Memory 1378489-GD25LD40CTIG
Win Source Part Number: 1378489-GD25LD40CTIG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: GigaDevice Semiconductor (HK) Limited Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: GD25LD40 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Dual I/O Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 97µs, 6ms

Win Source Part Number: 1378489-GD25LD40CTIG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: GD25LD40
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI - Dual I/O
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 97µs, 6ms

Buy Now Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-GD25LD40CTIG
Dual Memory IC and Storage Component 774-GD25LD40CTIG
IC FLASH 4MBIT SPI/DUAL I/O 8SOP Product overview: GD25LD40CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD40CTIG can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI/DUAL I/O 8SOP Product overview: GD25LD40CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD40CTIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25LD40CTIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Dual I/O 50 MHz 8-SOP

FLASH - NOR Memory IC 4Mbit SPI - Dual I/O 50 MHz 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GD25LD40CTIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25LD40CTIG
Integrated Circuits (ICs) - Memory - Memory GD25LD40CTIG
IC FLASH 4MBIT SPI/DUAL I/O 8SOP

IC FLASH 4MBIT SPI/DUAL I/O 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1378489-GD25LD40CTIG 774-GD25LD40CTIG GD25LD40CTIG GD25LD40CTIG
Product Name Integrated Circuits (ICs) - Memory - Memory Dual Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 97000 ns 97000 to 6.00E6 ns ? to 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details