IC FLSH 4MBIT SPI/DUAL I/O 8USON Product overview: GD25LD40CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD40CEIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Dual I/O 50MHz 8-USON (2x3)
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872686-GD25LD40CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Dual I/O 50 MHz 8-USON (2x3)
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25LD40
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 4Mbit SPI - Dual I/O 50 MHz 8-USON (2x3)
IC FLSH 4MBIT SPI/DUAL I/O 8USON
IC FLSH 4MBIT SPI/DUAL I/O 8USON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25LD40CEIGR | GD25LD40CEIGR-ND | 872686-GD25LD40CEIGR | GD25LD40CEIGR | GD25LD40CEIGR | GD25LD40CEIGR |
| Product Name | Dual Memory IC and Storage Component | Memory | Memory - Unclassified Memory - GD25LD40CEIGR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | |
| Cycle Time | 97000 to 6.00E6 ns | ? to 6.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |