FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Dual I/O 50MHz 8-USON (2x3)
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919574-GD25LD20CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Dual I/O 50 MHz 8-USON (2x3)
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25LD20
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLSH 2MBIT SPI/DUAL I/O 8USON Product overview: GD25LD20CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD20CEIGR can be used for catalog matching and distributor lookup.
IC FLSH 2MBIT SPI/DUAL I/O 8USON
IC FLSH 2MBIT SPI/DUAL I/O 8USON
FLASH - NOR Memory IC 2Mbit SPI - Dual I/O 50 MHz 8-USON (2x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | GD25LD20CEIGR-ND | 919574-GD25LD20CEIGR | 774-GD25LD20CEIGR | GD25LD20CEIGR | GD25LD20CEIGR | GD25LD20CEIGR |
| Product Name | Memory | Memory - Unclassified Memory - GD25LD20CEIGR | Dual Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | 8-XFDFN Exposed Pad | 8-USON (2x3) | Tape & Reel (TR) | 8-XFDFN Exposed Pad |