GigaDevice Memory - Flash - GD25LD05CTIGR GD25LD05CTIGR

Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919573-GD25LD05CTIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50 MHz 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25LD05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919573-GD25LD05CTIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50 MHz 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25LD05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25LD05CTIGR - 919573-GD25LD05CTIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25LD05CTIGR
919573-GD25LD05CTIGR
Memory - Flash - GD25LD05CTIGR 919573-GD25LD05CTIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919573-GD25LD05CTIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50 MHz 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25LD05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919573-GD25LD05CTIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50 MHz 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25LD05
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - GD25LD05CTIGR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50MHz 8-SOP

FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-GD25LD05CTIGR
Dual Memory IC and Storage Component 774-GD25LD05CTIGR
IC FLASH 512KBIT SPI/DUAL 8SOP Product overview: GD25LD05CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD05CTIGR can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI/DUAL 8SOP Product overview: GD25LD05CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LD05CTIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - GD25LD05CTIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25LD05CTIGR
Integrated Circuits (ICs) - Memory - Memory GD25LD05CTIGR
IC FLASH 512KBIT SPI/DUAL 8SOP

IC FLASH 512KBIT SPI/DUAL 8SOP

Supplier's Site
Memory - GD25LD05CTIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 50 MHz 8-SOP

FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 50 MHz 8-SOP

Buy Now
IC FLASH 512KBIT SPI/DUAL 8SOP

IC FLASH 512KBIT SPI/DUAL 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 919573-GD25LD05CTIGR GD25LD05CTIGR-ND 774-GD25LD05CTIGR GD25LD05CTIGR GD25LD05CTIGR GD25LD05CTIGR
Product Name Memory - Flash - GD25LD05CTIGR Memory Dual Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.65V ~ 2V 1.65V ~ 2V 8-SOIC (0.154, 3.90mm Width) 1.65V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AM29DL800BT-90FC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 8000000 kbits
View Details