FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 50MHz 8-USON (2x3)
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 50 MHz 8-USON (2x3)
IC FLSH 512KBIT SPI/DUAL 8USON
IC FLSH 512KBIT SPI/DUAL 8USON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | GD25LD05CEIGR-ND | GD25LD05CEIGR | GD25LD05CEIGR | GD25LD05CEIGR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad | ||
| Supply Voltage | 1.65V ~ 2V | 1.65V ~ 2V | Surface Mount |