FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 100MHz 8-USON (1.5x1.5)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 100MHz 8-USON (1.5x1.5)
Win Source Part Number: 961050-GD25D80CKIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 50µs, 4ms
Memory Interface: SPI - Dual I/O
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-1087-6,1970-108
Base Product Number: GD25D80
IC FLASH 8MBIT SPI/DUAL 8USON Product overview: GD25D80CKIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D80CKIGR can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI/DUAL 8USON
IC FLASH 8MBIT SPI/DUAL 8USON
IC FLASH 8MBIT SPI/DUAL 8USON
FLASH - NOR Memory IC 8Mbit SPI - Dual I/O 100 MHz 8-USON (1.5x1.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1087-2-ND | 961050-GD25D80CKIGR | 774-GD25D80CKIGR | GD25D80CKIGR | GD25D80CKIGR | GD25D80CKIGR | GD25D80CKIGR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Dual Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | 8-XFDFN Exposed Pad | Tape & Reel (TR) | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |