Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872685-GD25D10CTIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25D10
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1002-6, 1970-1002-1, 1970-1002-2
IC FLASH 1MBIT SPI/DUAL I/O 8SOP Product overview: GD25D10CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D10CTIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 100MHz 8-SOP
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 100MHz 8-SOP
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 100MHz 8-SOP
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 100 MHz 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 872685-GD25D10CTIGR | 774-GD25D10CTIGR | 1970-1002-2-ND | GD25D10CTIGR | GD25D10CTIGR | GD25D10CTIGR | GD25D10CTIGR |
| Product Name | Memory - Flash - GD25D10CTIGR | Dual Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 8-SOP | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Cycle Time | 50000 to 4.00E6 ns |