FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 100MHz 8-USON (2x3)
IC FLASH 1MBIT SPI/DUAL 8USON Product overview: GD25D10CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D10CEIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872684-GD25D10CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Dual I/O 100 MHz 8-USON (2x3)
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25D10
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1003-6, 1970-1003-2, 1970-1003-1
IC FLASH 1MBIT SPI/DUAL 8USON
IC FLASH 1MBIT SPI/DUAL 8USON
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 100 MHz 8-USON (2x3)
IC FLASH 1MBIT SPI/DUAL 8USON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1003-2-ND | 774-GD25D10CEIGR | 872684-GD25D10CEIGR | GD25D10CEIGR | GD25D10CEIGR | GD25D10CEIGR | GD25D10CEIGR |
| Product Name | Memory | Dual Memory IC and Storage Component | Memory - Flash - GD25D10CEIGR | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | 8-XFDFN Exposed Pad | Tape & Reel (TR) | 8-USON (2x3) | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |