GigaDevice Memory - Flash - GD25D05CTIGR GD25D05CTIGR

Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919572-GD25D05CTIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25D05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1000-1, 1970-1000-6, 1970-1000-2
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919572-GD25D05CTIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25D05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1000-1, 1970-1000-6, 1970-1000-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25D05CTIGR - 919572-GD25D05CTIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25D05CTIGR
919572-GD25D05CTIGR
Memory - Flash - GD25D05CTIGR 919572-GD25D05CTIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919572-GD25D05CTIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25D05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1000-1, 1970-1000-6, 1970-1000-2

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919572-GD25D05CTIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25D05
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1000-1, 1970-1000-6, 1970-1000-2

Buy Now Datasheet
Memory - 1970-1000-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-SOP

FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-SOP

Buy Now Datasheet
Memory - 1970-1000-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-SOP

FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-SOP

Buy Now Datasheet
Memory - 1970-1000-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-SOP

FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-GD25D05CTIGR
Dual Memory IC and Storage Component 774-GD25D05CTIGR
IC FLASH 512KBIT SPI/DUAL 8SOP Product overview: GD25D05CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D05CTIGR can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI/DUAL 8SOP Product overview: GD25D05CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D05CTIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT SPI/DUAL 8SOP

IC FLASH 512KBIT SPI/DUAL 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25D05CTIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25D05CTIGR
Integrated Circuits (ICs) - Memory GD25D05CTIGR
IC FLASH 512KBIT SPI/DUAL 8SOP

IC FLASH 512KBIT SPI/DUAL 8SOP

Supplier's Site
Memory - GD25D05CTIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-SOP

FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 919572-GD25D05CTIGR 1970-1000-6-ND 774-GD25D05CTIGR GD25D05CTIGR GD25D05CTIGR GD25D05CTIGR
Product Name Memory - Flash - GD25D05CTIGR Memory Dual Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFIS11-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details