GigaDevice Memory GD25D05CTIG

Description
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-SOP
Datasheet
Description
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25D05CTIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-SOP

FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - GD25D05CTIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25D05CTIG
Integrated Circuits (ICs) - Memory GD25D05CTIG
IC FLASH 512KBIT SPI/DUAL 8SOP

IC FLASH 512KBIT SPI/DUAL 8SOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number GD25D05CTIG GD25D05CTIG
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers