Win Source Part Number: 1371526-GD25D05CEIGR
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: GigaDevice Semiconductor (HK) Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Base Product Number: GD25D05
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: SPI - Dual I/O
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 50µs, 4ms
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 100MHz 8-USON (2x3)
IC FLASH 512KBIT SPI/DUAL 8USON Product overview: GD25D05CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25D05CEIGR can be used for catalog matching and distributor lookup.
IC FLASH 512KBIT SPI/DUAL 8USON
IC FLASH 512KBIT SPI/DUAL 8USON
IC FLASH 512KBIT SPI/DUAL 8USON
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 100 MHz 8-USON (2x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371526-GD25D05CEIGR | 1970-1001-2-ND | 774-GD25D05CEIGR | GD25D05CEIGR | GD25D05CEIGR | GD25D05CEIGR | GD25D05CEIGR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Dual Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 50000 ns | 50000 to 4.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |