Giga-tronics Incorporated RF Generator 6082A

Description
The 6082A is a 2.112 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz- 2112 MHz Resolution: 1 Hz Amplitude range: +16 to -140 dBm for RF output frequency<1056 MHz; +13 to -140 dBm for RF output frequency >1056 MHz The Gigatronics 6082A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6082A is ideal for handling critical receiver tests, RF design, and ATE systems applications. Full modulation capability is standard. AM, FM, pulse, and phase modulation can be combined for complex signal simulation.
Description
The 6082A is a 2.112 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz- 2112 MHz Resolution: 1 Hz Amplitude range: +16 to -140 dBm for RF output frequency<1056 MHz; +13 to -140 dBm for RF output frequency >1056 MHz The Gigatronics 6082A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6082A is ideal for handling critical receiver tests, RF design, and ATE systems applications. Full modulation capability is standard. AM, FM, pulse, and phase modulation can be combined for complex signal simulation.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6082A
The 6082A is a 2.112 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz- 2112 MHz Resolution: 1 Hz Amplitude range: +16 to -140 dBm for RF output frequency<1056 MHz; +13 to -140 dBm for RF output frequency >1056 MHz The Gigatronics 6082A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6082A is ideal for handling critical receiver tests, RF design, and ATE systems applications. Full modulation capability is standard. AM, FM, pulse, and phase modulation can be combined for complex signal simulation.

The 6082A is a 2.112 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz- 2112 MHz
  • Resolution: 1 Hz
  • Amplitude range: +16 to -140 dBm for RF output frequency<1056 MHz; +13 to -140 dBm for RF output frequency >1056 MHz

The Gigatronics 6082A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6082A is ideal for handling critical receiver tests, RF design, and ATE systems applications. Full modulation capability is standard. AM, FM, pulse, and phase modulation can be combined for complex signal simulation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6082A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details