Giga-tronics Incorporated RF Generator 6060A

Description
The 6060A is a 520 MHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1050 MHz Resolution: 10 Hz 1 dB amplitude accuracy AM/FM modulation IEEE-488 standard interface The Gigatronics 6060A Synthesized Signal Generator operates between 10 kHz to 520 MHz, offers 10 Hz resolution, 1 dB amplitude accuracy, AM/FM modulation and IEEE-488 standard interface. Typical SSB phase noise is -113 dBc/Hz at 20 kHz offset from 500 MHz carrier.
Datasheet
Description
The 6060A is a 520 MHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1050 MHz Resolution: 10 Hz 1 dB amplitude accuracy AM/FM modulation IEEE-488 standard interface The Gigatronics 6060A Synthesized Signal Generator operates between 10 kHz to 520 MHz, offers 10 Hz resolution, 1 dB amplitude accuracy, AM/FM modulation and IEEE-488 standard interface. Typical SSB phase noise is -113 dBc/Hz at 20 kHz offset from 500 MHz carrier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6060A
The 6060A is a 520 MHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1050 MHz Resolution: 10 Hz 1 dB amplitude accuracy AM/FM modulation IEEE-488 standard interface The Gigatronics 6060A Synthesized Signal Generator operates between 10 kHz to 520 MHz, offers 10 Hz resolution, 1 dB amplitude accuracy, AM/FM modulation and IEEE-488 standard interface. Typical SSB phase noise is -113 dBc/Hz at 20 kHz offset from 500 MHz carrier.

The 6060A is a 520 MHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 10 kHz to 1050 MHz
  • Resolution: 10 Hz
  • 1 dB amplitude accuracy
  • AM/FM modulation
  • IEEE-488 standard interface

The Gigatronics 6060A Synthesized Signal Generator operates between 10 kHz to 520 MHz, offers 10 Hz resolution, 1 dB amplitude accuracy, AM/FM modulation and IEEE-488 standard interface. Typical SSB phase noise is -113 dBc/Hz at 20 kHz offset from 500 MHz carrier.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6060A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8782145 - RS Components, Ltd.
Specs
User Interface Gpib, usb
Display Video
Inputs 2
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details