Giga-tronics Incorporated RF Generator 600

Description
The 600 is a 8 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2 to 8 GHz Frequency Resolutiion: 1 MHz Frequency/Accuracy: 10 MHz, ± 1 X 10E-6 Output Level Range: -110 dBm to +10 dB Output Level Resolution: 0.1 dB Output Level Accuracy: ± 2 dB The Gigatronics 600 is used to synthesize a range of microwave frequencies at a variety of power levels and in a variety of modulation modes.
Datasheet
Description
The 600 is a 8 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2 to 8 GHz Frequency Resolutiion: 1 MHz Frequency/Accuracy: 10 MHz, ± 1 X 10E-6 Output Level Range: -110 dBm to +10 dB Output Level Resolution: 0.1 dB Output Level Accuracy: ± 2 dB The Gigatronics 600 is used to synthesize a range of microwave frequencies at a variety of power levels and in a variety of modulation modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 600 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
600
RF Generator 600
The 600 is a 8 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2 to 8 GHz Frequency Resolutiion: 1 MHz Frequency/Accuracy: 10 MHz, ± 1 X 10E-6 Output Level Range: -110 dBm to +10 dB Output Level Resolution: 0.1 dB Output Level Accuracy: ± 2 dB The Gigatronics 600 is used to synthesize a range of microwave frequencies at a variety of power levels and in a variety of modulation modes.

The 600 is a 8 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 2 to 8 GHz
  • Frequency Resolutiion: 1 MHz
  • Frequency/Accuracy: 10 MHz, ± 1 X 10E-6
  • Output Level Range: -110 dBm to +10 dB
  • Output Level Resolution: 0.1 dB
  • Output Level Accuracy: ± 2 dB

The Gigatronics 600 is used to synthesize a range of microwave frequencies at a variety of power levels and in a variety of modulation modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 600
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details