Giga-tronics Incorporated RF Generator 2540B

Description
The 2540B is a 40 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz to 40 GHz Output power: +13 dBm at 40 GHz +10 dBm with Step Attenuator option at 50 GHz Standard Low Phase Noise: -109 dBc/Hz at 10 GHz and 10 kHz offset High Stability Time Base for outstanding frequency accuracy Frequency resolution: 0.001 Hz Harmonics: < -55 dBc Sub-harmonics: < -60 dBc Spurious: < -58 dBc Phase Modulation Rate: 100 Hz to 100 kHz; Peak Dev 10 rad-pk/N Pulse Burst mode: 1 to 300 pulses/burst Set pulse width, rep rate and burst period Power Boost mode option USB and Ethernet LAN interface Emulation Modes, now standard on all 2500B series Microwave Signal Generators (not all of the commands are available) The 2540B Microwave Signal Generator is a high-performance CW and swept frequency signal source covering the frequency range of 100 kHz to 40 GHz, with high signal purity, high output power, fast frequency switching speed and a full suite of analog modulation capability. The 2540B Microwave Signal Generator features high time base stability, frequency resolution of 0.001 Hz and ultra-low phase noise, harmonics and spurious for applications requiring clean pure signals. Modulation capability includes amplitude modulation (AM), frequency modulation (FM), phase modulation and high-speed pulse modulation (PM) with pulse width as low as 10 ns. Remote programming capability is over GPIB (IEEE-488) or Ethernet LAN.
Datasheet
Description
The 2540B is a 40 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz to 40 GHz Output power: +13 dBm at 40 GHz +10 dBm with Step Attenuator option at 50 GHz Standard Low Phase Noise: -109 dBc/Hz at 10 GHz and 10 kHz offset High Stability Time Base for outstanding frequency accuracy Frequency resolution: 0.001 Hz Harmonics: < -55 dBc Sub-harmonics: < -60 dBc Spurious: < -58 dBc Phase Modulation Rate: 100 Hz to 100 kHz; Peak Dev 10 rad-pk/N Pulse Burst mode: 1 to 300 pulses/burst Set pulse width, rep rate and burst period Power Boost mode option USB and Ethernet LAN interface Emulation Modes, now standard on all 2500B series Microwave Signal Generators (not all of the commands are available) The 2540B Microwave Signal Generator is a high-performance CW and swept frequency signal source covering the frequency range of 100 kHz to 40 GHz, with high signal purity, high output power, fast frequency switching speed and a full suite of analog modulation capability. The 2540B Microwave Signal Generator features high time base stability, frequency resolution of 0.001 Hz and ultra-low phase noise, harmonics and spurious for applications requiring clean pure signals. Modulation capability includes amplitude modulation (AM), frequency modulation (FM), phase modulation and high-speed pulse modulation (PM) with pulse width as low as 10 ns. Remote programming capability is over GPIB (IEEE-488) or Ethernet LAN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2540B
The 2540B is a 40 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz to 40 GHz Output power: +13 dBm at 40 GHz +10 dBm with Step Attenuator option at 50 GHz Standard Low Phase Noise: -109 dBc/Hz at 10 GHz and 10 kHz offset High Stability Time Base for outstanding frequency accuracy Frequency resolution: 0.001 Hz Harmonics: < -55 dBc Sub-harmonics: < -60 dBc Spurious: < -58 dBc Phase Modulation Rate: 100 Hz to 100 kHz; Peak Dev 10 rad-pk/N Pulse Burst mode: 1 to 300 pulses/burst Set pulse width, rep rate and burst period Power Boost mode option USB and Ethernet LAN interface Emulation Modes, now standard on all 2500B series Microwave Signal Generators (not all of the commands are available) The 2540B Microwave Signal Generator is a high-performance CW and swept frequency signal source covering the frequency range of 100 kHz to 40 GHz, with high signal purity, high output power, fast frequency switching speed and a full suite of analog modulation capability. The 2540B Microwave Signal Generator features high time base stability, frequency resolution of 0.001 Hz and ultra-low phase noise, harmonics and spurious for applications requiring clean pure signals. Modulation capability includes amplitude modulation (AM), frequency modulation (FM), phase modulation and high-speed pulse modulation (PM) with pulse width as low as 10 ns. Remote programming capability is over GPIB (IEEE-488) or Ethernet LAN.

The 2540B is a 40 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2 GHz to 40 GHz
  • Output power: +13 dBm at 40 GHz
  • +10 dBm with Step Attenuator option at 50 GHz
  • Standard Low Phase Noise: -109 dBc/Hz at 10 GHz and 10 kHz offset
  • High Stability Time Base for outstanding frequency accuracy
  • Frequency resolution: 0.001 Hz
  • Harmonics: < -55 dBc
  • Sub-harmonics: < -60 dBc
  • Spurious: < -58 dBc
  • Phase Modulation Rate: 100 Hz to 100 kHz; Peak Dev 10 rad-pk/N
  • Pulse Burst mode: 1 to 300 pulses/burst
  • Set pulse width, rep rate and burst period
  • Power Boost mode option
  • USB and Ethernet LAN interface
  • Emulation Modes, now standard on all 2500B series Microwave Signal Generators (not all of the commands are available)

The 2540B Microwave Signal Generator is a high-performance CW and swept frequency signal source covering the frequency range of 100 kHz to 40 GHz, with high signal purity, high output power, fast frequency switching speed and a full suite of analog modulation capability. The 2540B Microwave Signal Generator features high time base stability, frequency resolution of 0.001 Hz and ultra-low phase noise, harmonics and spurious for applications requiring clean pure signals. Modulation capability includes amplitude modulation (AM), frequency modulation (FM), phase modulation and high-speed pulse modulation (PM) with pulse width as low as 10 ns. Remote programming capability is over GPIB (IEEE-488) or Ethernet LAN.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2540B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details