Voltage monitoring relay for 415 VAC systems, protecting against phase loss, phase reversal, and phase asymmetry with a fixed 65 VAC threshold. Features a single changeover relay contact rated at 5 A for normally open and 3 A for normally closed at 250 VAC / 28 VDC, with a 2-second ON delay and 7-second OFF delay. Measures 36 mm wide, 90 mm high, and 60 mm deep, with DIN rail mounting and IP40 enclosure protection. Power consumption is 15 VA maximum, and it operates from -15°C to +50°C. Complies with RoHS and includes LED indicators for healthy, phase loss, asymmetry, and sequence faults. Meets IEC 61000-4 and CISPR 14-1 EMV standards.
VOLTAGE MONITORING RELAY, SPDT, 415VAC; Product Range:SM 301 Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:28V; Supply Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 44AC2546 |
| Product Name | Voltage Monitoring Relay, Spdt, 415Vac; Product Range Gic |
| Mounting | DIN; DIN Rail |