GIC Thermodynamics, Inc. Digital Time Switch, Spdt, 12Vdc; Product Range Gic 69HDT0

Description
DIGITAL TIME SWITCH, SPDT, 12VDC; Product Range:Crono Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:12VDC; Current Rating RoHS Compliant: Yes
Datasheet
Description
DIGITAL TIME SWITCH, SPDT, 12VDC; Product Range:Crono Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:12VDC; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Time Switch, Spdt, 12Vdc; Product Range Gic - 44AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Digital Time Switch, Spdt, 12Vdc; Product Range Gic
44AC3533
Digital Time Switch, Spdt, 12Vdc; Product Range Gic 44AC3533
DIGITAL TIME SWITCH, SPDT, 12VDC; Product Range:Crono Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:12VDC; Current Rating RoHS Compliant: Yes

DIGITAL TIME SWITCH, SPDT, 12VDC; Product Range:Crono Series; Timer Functions:Multifunction; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:12VDC; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3533
Product Name Digital Time Switch, Spdt, 12Vdc; Product Range Gic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 1385669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details