The Micon® 175 series is a range of electronic time delay relays with SPDT contacts, designed for DIN rail mounting. The relays operate with supply voltages up to 240V AC or 124V DC and feature multiple timing functions including on-delay, off-delay, cyclic, and impulse modes. The device energizes or de-energizes a relay based on preset time intervals triggered by switch inputs. Mounting dimensions are 65.0 mm in length. Timing range and contact current ratings are not specified in the provided documentation.
TIME DELAY RELAY, SPDT, 100H, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:100h; Product Range:Micon 175 Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 55T0759 |
| Product Name | Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Gic |
| Mounting | DIN; DIN Rail |
| Poles | Single Pole (SP) |
| Throw | Double Throw |