GIC Thermodynamics, Inc. Analogue Timer, Spdt, 30H, 110V; Product Range Gic 11ODT4

Description
ANALOGUE TIMER, SPDT, 30H, 110V; Product Range:Micon 175 Series; Timer Functions:On-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, SPDT, 30H, 110V; Product Range:Micon 175 Series; Timer Functions:On-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, Spdt, 30H, 110V; Product Range Gic - 44AC3433 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Spdt, 30H, 110V; Product Range Gic
44AC3433
Analogue Timer, Spdt, 30H, 110V; Product Range Gic 44AC3433
ANALOGUE TIMER, SPDT, 30H, 110V; Product Range:Micon 175 Series; Timer Functions:On-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A; RoHS Compliant: Yes

ANALOGUE TIMER, SPDT, 30H, 110V; Product Range:Micon 175 Series; Timer Functions:On-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3433
Product Name Analogue Timer, Spdt, 30H, 110V; Product Range Gic
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 1347546 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details