ARM® Cortex®-M4 System On Chip (SOC) IC G80 .NET 180MHz 100-LQFP (14x14)
ARM® Cortex®-M4 System On Chip (SOC) IC G80 .NET 180MHz 100-LQFP (14x14)
IC SOC CORTEX-M4 180MHZ 100LQFP
IC SOC CORTEX-M4 180MHZ 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | G80SC-SM-501-ND | G80SC-SM-501 | G80SC-SM-501 | G80SC-SM-501 |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M4 | ARM; ARM® Cortex®-M4 | ARM |
| Interface | CAN; SPI; UART | CAN; I2C; SPI; UART; CANbus, I²C, SPI, UART/USART | CAN; I2C; SPI; UART; CANbus, I²C, SPI, UART/USART | |
| Package / Case | 100-LQFP | 100-LQFP | ||
| Clock Frequency | 180 MHz | 180 MHz | 180 MHz |