GFS Chemicals, Inc. YTTRIUM PERCHLORATE, HYDRATED 50% SOLUTION, REAGENT

Description
ITEM#:532 Y(ClO4)3•6H2O CAS#:14017-56-2 F.W.:495.37 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Yttrium content 8.65-9.35% 2. Insoluble 0.01% 3. Chloride 0.01% Properties No properties.
Description
ITEM#:532 Y(ClO4)3•6H2O CAS#:14017-56-2 F.W.:495.37 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Yttrium content 8.65-9.35% 2. Insoluble 0.01% 3. Chloride 0.01% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
YTTRIUM PERCHLORATE, HYDRATED 50% SOLUTION, REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
YTTRIUM PERCHLORATE, HYDRATED 50% SOLUTION, REAGENT
YTTRIUM PERCHLORATE, HYDRATED 50% SOLUTION, REAGENT
ITEM#:532 Y(ClO4)3•6H2O CAS#:14017-56-2 F.W.:495.37 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Yttrium content 8.65-9.35% 2. Insoluble 0.01% 3. Chloride 0.01% Properties No properties.

ITEM#:532
Y(ClO4)3•6H2O
CAS#:14017-56-2
F.W.:495.37
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Yttrium content 8.65-9.35%
2. Insoluble 0.01%
3. Chloride 0.01%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name YTTRIUM PERCHLORATE, HYDRATED 50% SOLUTION, REAGENT
Chemical Formula Y(ClO4)36H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238321 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Silver tetrafluoroborate - 006354 - Matrix Scientific
Specs
Chemical Name Silver tetrafluoroborate
Chemical Formula AgBF4
CAS Number 14104-20-2
View Details
Ferrous Sulfate 2.5% Aqueous - s2110 - Poly Scientific
Specs
Chemical Name Ferrous Sulfate 2.5% Aqueous
State of Matter Liquids
View Details