GFS Chemicals, Inc. TRIBUTYLAMINE, 98%

Description
ITEM#:2773 [CH3(CH2)3]3N CAS#:102-82-9 F.W.:185.36 NFPA#: Specific Gravity: 0.778 DOT:6.1/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.
Description
ITEM#:2773 [CH3(CH2)3]3N CAS#:102-82-9 F.W.:185.36 NFPA#: Specific Gravity: 0.778 DOT:6.1/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
TRIBUTYLAMINE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
TRIBUTYLAMINE, 98%
TRIBUTYLAMINE, 98%
ITEM#:2773 [CH3(CH2)3]3N CAS#:102-82-9 F.W.:185.36 NFPA#: Specific Gravity: 0.778 DOT:6.1/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

ITEM#:2773
[CH3(CH2)3]3N
CAS#:102-82-9
F.W.:185.36
NFPA#:
Specific Gravity: 0.778
DOT:6.1/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name TRIBUTYLAMINE, 98%
Chemical Name TRIBUTYLAMINE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Solvents - FINASOL LF - Total Lubricants USA, Inc.
Total Lubricants USA, Inc.
Specs
Trigger Solvent
State of Matter Liquid / Solution
Flash Point 100 F (37.78 C)
View Details