GFS Chemicals, Inc. trans-5-DECENE, 97%

Description
ITEM#:3073 CH3(CH2)3CH=CH(CH2)3CH3 CAS#:7433-56-9 F.W.:140.27 NFPA#: Specific Gravity: 0.740 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3073 CH3(CH2)3CH=CH(CH2)3CH3 CAS#:7433-56-9 F.W.:140.27 NFPA#: Specific Gravity: 0.740 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
trans-5-DECENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
trans-5-DECENE, 97%
trans-5-DECENE, 97%
ITEM#:3073 CH3(CH2)3CH=CH(CH2)3CH3 CAS#:7433-56-9 F.W.:140.27 NFPA#: Specific Gravity: 0.740 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3073
CH3(CH2)3CH=CH(CH2)3CH3
CAS#:7433-56-9
F.W.:140.27
NFPA#:
Specific Gravity: 0.740
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name trans-5-DECENE, 97%
Chemical Name trans-5-DECENE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Pickering Laboratories, Inc.
View Details