GFS Chemicals, Inc. trans-2-OCTENE, 97%

Description
ITEM#:3252 CH3(CH2)4CH=CHCH3 CAS#:13389-42-9 F.W.:112.22 NFPA#: Specific Gravity: 0.718 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3252 CH3(CH2)4CH=CHCH3 CAS#:13389-42-9 F.W.:112.22 NFPA#: Specific Gravity: 0.718 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
trans-2-OCTENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
trans-2-OCTENE, 97%
trans-2-OCTENE, 97%
ITEM#:3252 CH3(CH2)4CH=CHCH3 CAS#:13389-42-9 F.W.:112.22 NFPA#: Specific Gravity: 0.718 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3252
CH3(CH2)4CH=CHCH3
CAS#:13389-42-9
F.W.:112.22
NFPA#:
Specific Gravity: 0.718
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name trans-2-OCTENE, 97%
Chemical Name trans-2-OCTENE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Solvents - FINASOL LF - Total Lubricants USA, Inc.
Total Lubricants USA, Inc.
Specs
Trigger Solvent
State of Matter Liquid / Solution
Flash Point 100 F (37.78 C)
View Details
FlexiSolv™ DBE®-LVP Esters -  - INVISTA
Specs
Trigger Solvent
Chemical Family All Esters
State of Matter Liquid / Solution
View Details