GFS Chemicals, Inc. STRONTIUM PHOSPHATE, 99%

Description
ITEM#:1549 SrHPO4 CAS#:13450-99-2 F.W.:183.60 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Particle size 1.4-2.0 um 2. Barium 1% max. Properties No properties.
Description
ITEM#:1549 SrHPO4 CAS#:13450-99-2 F.W.:183.60 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Particle size 1.4-2.0 um 2. Barium 1% max. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
STRONTIUM PHOSPHATE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
STRONTIUM PHOSPHATE, 99%
STRONTIUM PHOSPHATE, 99%
ITEM#:1549 SrHPO4 CAS#:13450-99-2 F.W.:183.60 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Particle size 1.4-2.0 um 2. Barium 1% max. Properties No properties.

ITEM#:1549
SrHPO4
CAS#:13450-99-2
F.W.:183.60
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Particle size 1.4-2.0 um
2. Barium 1% max.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name STRONTIUM PHOSPHATE, 99%
Function Reagent
Unlock Full Specs
to access all available technical data

Similar Products

Green Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
pH/ORP Sensor Storage Solution -  - Myron L Company
Specs
Function Unlisted, Proprietary or Specialized Function; Storage Solution
Form & Features Liquids
View Details
Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details