GFS Chemicals, Inc. STRONTIUM MOLYBDATE, 99.9%

Description
ITEM#:1500 SrMoO4 CAS#:13470-04-7 F.W.:247.56 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:1500 SrMoO4 CAS#:13470-04-7 F.W.:247.56 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
STRONTIUM MOLYBDATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
STRONTIUM MOLYBDATE, 99.9%
STRONTIUM MOLYBDATE, 99.9%
ITEM#:1500 SrMoO4 CAS#:13470-04-7 F.W.:247.56 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:1500
SrMoO4
CAS#:13470-04-7
F.W.:247.56
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name STRONTIUM MOLYBDATE, 99.9%
Chemical Formula SrMoO4
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
H202 30% XSLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
Medical Isotopes, Inc.
View Details