ITEM#:1038
Na2SiF6
CAS#:16893-85-9
F.W.:188.07
NFPA#:
Specific Gravity: 0.000
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay (as F) 60.0% min.
2. Sulfate 0.05%
3. Heavy Metals (Pb) 0.005%
4. Iron 0.005%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | SODIUM SILICOFLUORIDE REAGENT |
| Function | Reagent |