GFS Chemicals, Inc. SODIUM PERRHENATE, 99.99%

Description
ITEM#:A7434 NaReO4 CAS#:13472-33-8 F.W.:273.20 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min Properties No properties.
Description
ITEM#:A7434 NaReO4 CAS#:13472-33-8 F.W.:273.20 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SODIUM PERRHENATE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
SODIUM PERRHENATE, 99.99%
SODIUM PERRHENATE, 99.99%
ITEM#:A7434 NaReO4 CAS#:13472-33-8 F.W.:273.20 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min Properties No properties.

ITEM#:A7434
NaReO4
CAS#:13472-33-8
F.W.:273.20
NFPA#:
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.99% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SODIUM PERRHENATE, 99.99%
Chemical Formula NaReO4
Unlock Full Specs
to access all available technical data

Similar Products

Oxylyte Electrolyte - 237118 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
BIS(TRIMETHOXYSILYLETHYL)BENZENE - SIB1831.0 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 3 0 O 6 Si 2
CAS Number 266317-71-9
Flash Point 379 F (193 C)
View Details
Sodium Hydroxide 3% Aqueous - s1920 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 3% Aqueous
State of Matter Liquids
View Details