GFS Chemicals, Inc. SODIUM HYDROXIDE, SOLUTION, 5 N

Description
ITEM#:1551 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.190 DOT:8/II Descriptions: 5 mol/L Specification TEST 1. Concentration 5.00 +/- 0.01 N Properties No properties.
Description
ITEM#:1551 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.190 DOT:8/II Descriptions: 5 mol/L Specification TEST 1. Concentration 5.00 +/- 0.01 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE, SOLUTION, 5 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
SODIUM HYDROXIDE, SOLUTION, 5 N
SODIUM HYDROXIDE, SOLUTION, 5 N
ITEM#:1551 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.190 DOT:8/II Descriptions: 5 mol/L Specification TEST 1. Concentration 5.00 +/- 0.01 N Properties No properties.

ITEM#:1551
NaOH
CAS#:1310-73-2
F.W.:40.00
NFPA#:3-0-2
Specific Gravity: 1.190
DOT:8/II
Descriptions: 5 mol/L
Specification
TEST
1. Concentration 5.00 +/- 0.01 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SODIUM HYDROXIDE, SOLUTION, 5 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 3.6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Low Tack Platen Adhesive -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
Applications Fibers Textiles
View Details
Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
pH Buffer 10.01 - 238223 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details