GFS Chemicals, Inc. SODIUM HYDROXIDE, SOLUTION, 2 N

Description
ITEM#:1573 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.090 DOT:8/II Descriptions: 2 mol/L Specification TEST 1. Concentration 2.00 +/- 0.01 N Properties No properties.
Description
ITEM#:1573 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.090 DOT:8/II Descriptions: 2 mol/L Specification TEST 1. Concentration 2.00 +/- 0.01 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE, SOLUTION, 2 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
SODIUM HYDROXIDE, SOLUTION, 2 N
SODIUM HYDROXIDE, SOLUTION, 2 N
ITEM#:1573 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.090 DOT:8/II Descriptions: 2 mol/L Specification TEST 1. Concentration 2.00 +/- 0.01 N Properties No properties.

ITEM#:1573
NaOH
CAS#:1310-73-2
F.W.:40.00
NFPA#:3-0-2
Specific Gravity: 1.090
DOT:8/II
Descriptions: 2 mol/L
Specification
TEST
1. Concentration 2.00 +/- 0.01 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SODIUM HYDROXIDE, SOLUTION, 2 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 4 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Diazo sachet -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
Redox Buffer 475 mV - 238227 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details