GFS Chemicals, Inc. SODIUM HYDROXIDE SOLUTION, 10%

Description
ITEM#:1989 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.109 DOT:8/II Descriptions: Specification TEST 1. Assay 10.0% +/- 0.5% by wt. Properties No properties.
Description
ITEM#:1989 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.109 DOT:8/II Descriptions: Specification TEST 1. Assay 10.0% +/- 0.5% by wt. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE SOLUTION, 10% -  - GFS Chemicals, Inc.
Columbus, OH, USA
SODIUM HYDROXIDE SOLUTION, 10%
SODIUM HYDROXIDE SOLUTION, 10%
ITEM#:1989 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.109 DOT:8/II Descriptions: Specification TEST 1. Assay 10.0% +/- 0.5% by wt. Properties No properties.

ITEM#:1989
NaOH
CAS#:1310-73-2
F.W.:40.00
NFPA#:3-0-2
Specific Gravity: 1.109
DOT:8/II
Descriptions:
Specification
TEST
1. Assay 10.0% +/- 0.5% by wt.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SODIUM HYDROXIDE SOLUTION, 10%
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 150 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Ionomer Dispersion Grades - FORBLUE™ IC100 - AGC Chemicals Americas, Inc.
Specs
Function Catalyst; Deflocculants / Dispersing Agents
Applications PEMFC, PEMWE
Form & Features Colloid / Dispersion
View Details
Paxon™ HDPE Product Grades - Paxon™ BA53-055 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Molding
View Details
STABiO™ - Bio-based 1,5-pentamethylene diisocyanate (PDI) based polyisocyanate - Mitsui Chemicals America, Inc.
Specs
Applications Adhesives or Sealants
View Details