GFS Chemicals, Inc. SODIUM HYDROXIDE, SOLUTION, 1.0 N

Description
ITEM#:1193 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.040 DOT:8/III Descriptions: 1 mol/L Specification TEST 1. Concentration 1.000 +/- 0.001 N Properties No properties.
Description
ITEM#:1193 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.040 DOT:8/III Descriptions: 1 mol/L Specification TEST 1. Concentration 1.000 +/- 0.001 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE, SOLUTION, 1.0 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
SODIUM HYDROXIDE, SOLUTION, 1.0 N
SODIUM HYDROXIDE, SOLUTION, 1.0 N
ITEM#:1193 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.040 DOT:8/III Descriptions: 1 mol/L Specification TEST 1. Concentration 1.000 +/- 0.001 N Properties No properties.

ITEM#:1193
NaOH
CAS#:1310-73-2
F.W.:40.00
NFPA#:3-0-2
Specific Gravity: 1.040
DOT:8/III
Descriptions: 1 mol/L
Specification
TEST
1. Concentration 1.000 +/- 0.001 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SODIUM HYDROXIDE, SOLUTION, 1.0 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Trimellitate Ester Base Stock - Esterex™ TM111 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Stain Preventor Gel -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details