GFS Chemicals, Inc. SODIUM HYDROXIDE, SOLUTION, 0.2 N

Description
ITEM#:2198 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.010 DOT:8/III Descriptions: 0.2 mol/L Specification TEST 1. Concentration 0.2000 +/- 0.0005 N Properties No properties.
Description
ITEM#:2198 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.010 DOT:8/III Descriptions: 0.2 mol/L Specification TEST 1. Concentration 0.2000 +/- 0.0005 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE, SOLUTION, 0.2 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
SODIUM HYDROXIDE, SOLUTION, 0.2 N
SODIUM HYDROXIDE, SOLUTION, 0.2 N
ITEM#:2198 NaOH CAS#:1310-73-2 F.W.:40.00 NFPA#:3-0-2 Specific Gravity: 1.010 DOT:8/III Descriptions: 0.2 mol/L Specification TEST 1. Concentration 0.2000 +/- 0.0005 N Properties No properties.

ITEM#:2198
NaOH
CAS#:1310-73-2
F.W.:40.00
NFPA#:3-0-2
Specific Gravity: 1.010
DOT:8/III
Descriptions: 0.2 mol/L
Specification
TEST
1. Concentration 0.2000 +/- 0.0005 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SODIUM HYDROXIDE, SOLUTION, 0.2 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Buffered Phosphate Solution - pH7 -  - Myron L Company
Specs
Function Buffer / Buffering Agent
Form & Features Liquids
View Details
Photoresist Raw Materials -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details