GFS Chemicals, Inc. SILVER NITRATE, SOLUTION, 0.153 N

Description
ITEM#:1228 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:2-0-0 Specific Gravity: 1.020 DOT:NR Descriptions: 0.153 mol/L Specification TEST 1. Concentration 0.1530 +/- 0.0001 N Properties No properties.
Description
ITEM#:1228 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:2-0-0 Specific Gravity: 1.020 DOT:NR Descriptions: 0.153 mol/L Specification TEST 1. Concentration 0.1530 +/- 0.0001 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SILVER NITRATE, SOLUTION, 0.153 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
SILVER NITRATE, SOLUTION, 0.153 N
SILVER NITRATE, SOLUTION, 0.153 N
ITEM#:1228 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:2-0-0 Specific Gravity: 1.020 DOT:NR Descriptions: 0.153 mol/L Specification TEST 1. Concentration 0.1530 +/- 0.0001 N Properties No properties.

ITEM#:1228
AgNO3
CAS#:7761-88-8
F.W.:169.89
NFPA#:2-0-0
Specific Gravity: 1.020
DOT:NR
Descriptions: 0.153 mol/L
Specification
TEST
1. Concentration 0.1530 +/- 0.0001 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SILVER NITRATE, SOLUTION, 0.153 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 300 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
LUMIFLON™ Fluoropolymer Resins - LF-910LM - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Escorene™ Ultra EVA - Escorene™ Ultra UL 05540EH2 - ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details
MIPELON™ Masterbatch -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details