GFS Chemicals, Inc. SILVER NITRATE, SOLUTION, 0.10 N

Description
ITEM#:733 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:2-0-0 Specific Gravity: 1.010 DOT:NR Descriptions: 0.1 mol/L Specification TEST 1. Concentration 0.1000 +/- 0.0005 N 2. NIST Traceable Properties No properties.
Description
ITEM#:733 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:2-0-0 Specific Gravity: 1.010 DOT:NR Descriptions: 0.1 mol/L Specification TEST 1. Concentration 0.1000 +/- 0.0005 N 2. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SILVER NITRATE, SOLUTION, 0.10 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
SILVER NITRATE, SOLUTION, 0.10 N
SILVER NITRATE, SOLUTION, 0.10 N
ITEM#:733 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:2-0-0 Specific Gravity: 1.010 DOT:NR Descriptions: 0.1 mol/L Specification TEST 1. Concentration 0.1000 +/- 0.0005 N 2. NIST Traceable Properties No properties.

ITEM#:733
AgNO3
CAS#:7761-88-8
F.W.:169.89
NFPA#:2-0-0
Specific Gravity: 1.010
DOT:NR
Descriptions: 0.1 mol/L
Specification
TEST
1. Concentration 0.1000 +/- 0.0005 N
2. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name SILVER NITRATE, SOLUTION, 0.10 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
LUMIFLON™ Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details