ITEM#:378
AgNO3
CAS#:7761-88-8
F.W.:169.89
NFPA#:3-0-0
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Assay 99.0% min
2. Clarity of solution - Pass Test
3. Chloride 0.0005%
4. Free acid - Pass Test
5. Substances not precipitated by HCl 0.01%
6. Sulfate 0.002%
7. Copper 0.0002%
8. Iron 0.0002%
9. Lead 0.001%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | SILVER NITRATE REAGENT (ACS) |
| Chemical Formula | AgNO3 |