GFS Chemicals, Inc. SILVER NITRATE 99.9999%

Description
ITEM#:5086 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:3-0-0 Specific Gravity: DOT:5.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.9999% min. Properties No properties.
Description
ITEM#:5086 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:3-0-0 Specific Gravity: DOT:5.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.9999% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SILVER NITRATE 99.9999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
SILVER NITRATE 99.9999%
SILVER NITRATE 99.9999%
ITEM#:5086 AgNO3 CAS#:7761-88-8 F.W.:169.89 NFPA#:3-0-0 Specific Gravity: DOT:5.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.9999% min. Properties No properties.

ITEM#:5086
AgNO3
CAS#:7761-88-8
F.W.:169.89
NFPA#:3-0-0
Specific Gravity:
DOT:5.1/II
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9999% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SILVER NITRATE 99.9999%
Chemical Formula AgNO3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
METHOXY(TRIETHYLENEOXY)PROPYLTRICHLOROSILANE, 92% - SIM6493.2 - Gelest, Inc.
Specs
Chemical Formula C 1 0 H 2 1 Cl 3 O 4 Si
CAS Number 228700-87-6
Purity 92 %
View Details
Potassium Ferrocyanide 1% Aqueous - s262 - Poly Scientific
Specs
Chemical Name Potassium Ferrocyanide 1% Aqueous
State of Matter Liquids
View Details
Magnesium Phosphate Dibasic FCC Ultrafine Powder - 2562 - Jost Chemical USA
Specs
Chemical Name Magnesium Phosphate Dibasic FCC Ultrafine Powder
Chemical Formula MgHPO4 · 3H2O
CAS Number 7757-86-0
View Details